Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32AID AM26LS32AID

Description
AM26LS32A Quadruple Differential Line Receiver
Request a Quote Datasheet
Description
AM26LS32A Quadruple Differential Line Receiver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AM26LS32AID - Rochester Electronics
Newburyport, MA, United States
AM26LS32A Quadruple Differential Line Receiver

AM26LS32A Quadruple Differential Line Receiver

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32AID - 1143484-AM26LS32AID - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32AID
1143484-AM26LS32AID
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32AID 1143484-AM26LS32AID
Manufacturer: Texas Instruments Win Source Part Number: 1143484-AM26LS32AID Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: AM26LS32 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1143484-AM26LS32AID
Packaging: Tube
Type: Receiver
Mounting Style: SMD
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: AM26LS32
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Drivers, Receivers, Transceivers - AM26LS32AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
AM26LS32AID
Drivers, Receivers, Transceivers AM26LS32AID
0/4 Receiver RS422, RS423 16-SOIC

0/4 Receiver RS422, RS423 16-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Transceivers RF Receivers
Product Number AM26LS32AID 1143484-AM26LS32AID AM26LS32AID
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32AID Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3237EIA-T - 920769-ICL3237EIA-T - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details