Texas Instruments AM26LS32AC Quadruple Differential Line Receivers AM26LS32ACNSRG4

Description
Quadruple Differential Line Receivers 16-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Receivers 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LS32AC Quadruple Differential Line Receivers - AM26LS32ACNSRG4 - Texas Instruments
Dallas, TX, United States
AM26LS32AC Quadruple Differential Line Receivers
AM26LS32ACNSRG4
AM26LS32AC Quadruple Differential Line Receivers AM26LS32ACNSRG4
Quadruple Differential Line Receivers 16-SO 0 to 70

Quadruple Differential Line Receivers 16-SO 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-AM26LS32ACNSRG4
Interface Transceiver IC 710-AM26LS32ACNSRG4
Quadruple Differential Line Receivers 16-SO 0 to 70 Product overview: AM26LS32ACNSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32ACNSRG4 can be used for catalog matching and distributor lookup.

Quadruple Differential Line Receivers 16-SO 0 to 70 Product overview: AM26LS32ACNSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32ACNSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACNSRG4 - 1143483-AM26LS32ACNSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACNSRG4
1143483-AM26LS32ACNSRG4
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACNSRG4 1143483-AM26LS32ACNSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1143483-AM26LS32ACNS RG4 Packaging: Reel - TR Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Family Name: AM26LS32AC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): HD26C32AFPEL; HD26C32AFP; HD26LS32FP; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1143483-AM26LS32ACNSRG4
Packaging: Reel - TR
Type: Receiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Family Name: AM26LS32AC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): HD26C32AFPEL; HD26C32AFP; HD26LS32FP;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26LS32ACNSRG4
RS-422 Interface IC AM26LS32ACNSRG4
RS-422 Interface IC Quad Diff Line

RS-422 Interface IC Quad Diff Line

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LS32ACNSRG4 710-AM26LS32ACNSRG4 1143483-AM26LS32ACNSRG4 AM26LS32ACNSRG4
Product Name AM26LS32AC Quadruple Differential Line Receivers Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACNSRG4 RS-422 Interface IC
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SN54AS1034A Hex Drivers - 5962-88731012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details