Texas Instruments Drivers, Receivers, Transceivers AM26LS32ACNS

Description
0/4 Receiver RS422, RS485 16-SO
Description
0/4 Receiver RS422, RS485 16-SO
Datasheet
Datasheet Summary
Powered by GS/AI

The AM26LS32AC is a quadruple differential line receiver designed for balanced and unbalanced digital data transmission, compliant with ANSI TIA/EIA-422-B and TIA/EIA-423-B standards. It operates from a single 5-V supply and features low-power Schottky circuitry, providing a common-mode range of ±7 V with a sensitivity of ±200 mV. The device includes 3-state outputs, allowing direct connection to bus-organized systems, and has an input impedance of 12 kΩ minimum, which reduces loading on the bus line. The AM26LS32AC is characterized for operation within a temperature range of 0°C to 70°C, making it suitable for various applications, including automotive, factory automation, and smart grids. Its fail-safe design ensures that outputs remain high when inputs are open, enhancing reliability in critical applications.

Datasheet Summary
Powered by GS/AI

The AM26LS32AC is a quadruple differential line receiver designed for balanced and unbalanced digital data transmission, compliant with ANSI TIA/EIA-422-B and TIA/EIA-423-B standards. It operates from a single 5-V supply and features low-power Schottky circuitry, providing a common-mode range of ±7 V with a sensitivity of ±200 mV. The device includes 3-state outputs, allowing direct connection to bus-organized systems, and has an input impedance of 12 kΩ minimum, which reduces loading on the bus line. The AM26LS32AC is characterized for operation within a temperature range of 0°C to 70°C, making it suitable for various applications, including automotive, factory automation, and smart grids. Its fail-safe design ensures that outputs remain high when inputs are open, enhancing reliability in critical applications.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - AM26LS32ACNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
AM26LS32ACNS
Drivers, Receivers, Transceivers AM26LS32ACNS
0/4 Receiver RS422, RS485 16-SO

0/4 Receiver RS422, RS485 16-SO

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Receivers
Product Number AM26LS32ACNS
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ATA6626C-PGQW - 862262-ATA6626C-PGQW - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details
2 suppliers
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details