Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6626C-PGQW ATA6626C-PGQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 862262-ATA6626C-PGQW Features: 1/1 Transceiver - LINbus 20-VQFN-EP (5x5) Package: Reel - TR Package: 20-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6626C Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6626C-PGQWDKR, ATA6626C-PGQWCT, ATA6626CPGQW, ATA6626C-PGQWTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862262-ATA6626C-PGQW Features: 1/1 Transceiver - LINbus 20-VQFN-EP (5x5) Package: Reel - TR Package: 20-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6626C Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6626C-PGQWDKR, ATA6626C-PGQWCT, ATA6626CPGQW, ATA6626C-PGQWTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6626C-PGQW - 862262-ATA6626C-PGQW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6626C-PGQW
862262-ATA6626C-PGQW
Interface - Interface - Drivers, Receivers, Transceivers - ATA6626C-PGQW 862262-ATA6626C-PGQW
Manufacturer: Microchip Technology Win Source Part Number: 862262-ATA6626C-PGQW Features: 1/1 Transceiver - LINbus 20-VQFN-EP (5x5) Package: Reel - TR Package: 20-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6626C Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6626C-PGQWDKR, ATA6626C-PGQWCT, ATA6626CPGQW, ATA6626C-PGQWTR

Manufacturer: Microchip Technology
Win Source Part Number: 862262-ATA6626C-PGQW
Features: 1/1 Transceiver - LINbus 20-VQFN-EP (5x5)
Package: Reel - TR
Package: 20-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATA6626C
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN-EP (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA6626C-PGQWDKR, ATA6626C-PGQWCT, ATA6626CPGQW, ATA6626C-PGQWTR

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6626C-PGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6626C-PGQW
Drivers, Receivers, Transceivers ATA6626C-PGQW
1/1 Transceiver LINbus 20-VQFN-EP (5x5)

1/1 Transceiver LINbus 20-VQFN-EP (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 862262-ATA6626C-PGQW ATA6626C-PGQW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6626C-PGQW Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 20-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2907/BRA - 860916-AM2907/BRA - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details