Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACDRG4 AM26LS32ACDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1016542-AM26LS32ACDR G4 Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1016542-AM26LS32ACDR G4 Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACDRG4 - 1016542-AM26LS32ACDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACDRG4
1016542-AM26LS32ACDRG4
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACDRG4 1016542-AM26LS32ACDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1016542-AM26LS32ACDR G4 Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1016542-AM26LS32ACDRG4
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1016542-AM26LS32ACDRG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACDRG4
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162646CTPAC - 867617-CY74FCT162646CTPAC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details