Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACDR AM26LS32ACDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 005598-AM26LS32ACDR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Family Name: AM26LS32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): AM26LS33SC; MC26LS32D; AM26LS32ID; MC26LS32DR2; Introduction Date: August 01, 2003 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 005598-AM26LS32ACDR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Family Name: AM26LS32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): AM26LS33SC; MC26LS32D; AM26LS32ID; MC26LS32DR2; Introduction Date: August 01, 2003 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACDR - 005598-AM26LS32ACDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACDR
005598-AM26LS32ACDR
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACDR 005598-AM26LS32ACDR
Manufacturer: Texas Instruments Win Source Part Number: 005598-AM26LS32ACDR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Family Name: AM26LS32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): AM26LS33SC; MC26LS32D; AM26LS32ID; MC26LS32DR2; Introduction Date: August 01, 2003 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 005598-AM26LS32ACDR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Family Name: AM26LS32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): AM26LS33SC; MC26LS32D; AM26LS32ID; MC26LS32DR2;
Introduction Date: August 01, 2003
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation

Buy Now Datasheet
 - AM26LS32ACDR - Rochester Electronics
Newburyport, MA, United States
AM26LS32AC Quadruple Differential Line Receivers

AM26LS32AC Quadruple Differential Line Receivers

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - AM26LS32ACDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
AM26LS32ACDR
Drivers, Receivers, Transceivers AM26LS32ACDR
0/4 Receiver RS422, RS423 16-SOIC

0/4 Receiver RS422, RS423 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers RF Receivers
Product Number 005598-AM26LS32ACDR AM26LS32ACDR AM26LS32ACDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACDR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232IA - 874162-ICL3232IA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details