Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACD AM26LS32ACD

Description
AM26LS32AC Quadruple Differential Line Receivers
Request a Quote Datasheet
Description
AM26LS32AC Quadruple Differential Line Receivers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AM26LS32ACD - Rochester Electronics
Newburyport, MA, United States
AM26LS32AC Quadruple Differential Line Receivers

AM26LS32AC Quadruple Differential Line Receivers

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACD - 093667-AM26LS32ACD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACD
093667-AM26LS32ACD
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACD 093667-AM26LS32ACD
Manufacturer: Texas Instruments Win Source Part Number: 093667-AM26LS32ACD Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 093667-AM26LS32ACD
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - AM26LS32ACD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
AM26LS32ACD
Drivers, Receivers, Transceivers AM26LS32ACD
0/4 Receiver RS422, RS423 16-SOIC

0/4 Receiver RS422, RS423 16-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Transceivers RF Receivers
Product Number AM26LS32ACD 093667-AM26LS32ACD AM26LS32ACD
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AM26LS32ACD Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DG - 926327-MC74VHC125DG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details