Texas Instruments AM26LS32AC Quadruple Differential Line Receivers AM26LS32ACD

Description
Quadruple Differential Line Receivers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Receivers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LS32AC Quadruple Differential Line Receivers - AM26LS32ACD - Texas Instruments
Dallas, TX, United States
AM26LS32AC Quadruple Differential Line Receivers
AM26LS32ACD
AM26LS32AC Quadruple Differential Line Receivers AM26LS32ACD
Quadruple Differential Line Receivers 16-SOIC 0 to 70

Quadruple Differential Line Receivers 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Interface Transceiver IC
710-AM26LS32ACD
Quad 5V SOIC Interface Transceiver IC 710-AM26LS32ACD
Quad RS-422/RS-423 Receiver IC, 10Mbps, 5V, SOIC-16 Product overview: AM26LS32ACD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32ACD can be used for catalog matching and distributor lookup.

Quad RS-422/RS-423 Receiver IC, 10Mbps, 5V, SOIC-16 Product overview: AM26LS32ACD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26LS32ACD
RS-422 Interface IC AM26LS32ACD
RS-422 Interface IC Quad Diff

RS-422 Interface IC Quad Diff

Buy Now Datasheet
Ic, Diff Line Receiver Quad, 26Ls32; Device Type Texas Instruments - 29AH3380 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Diff Line Receiver Quad, 26Ls32; Device Type Texas Instruments
29AH3380
Ic, Diff Line Receiver Quad, 26Ls32; Device Type Texas Instruments 29AH3380
IC, DIFF LINE RECEIVER QUAD, 26LS32; Device Type:Differential Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

IC, DIFF LINE RECEIVER QUAD, 26LS32; Device Type:Differential Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LS32ACD 710-AM26LS32ACD AM26LS32ACD 29AH3380
Product Name AM26LS32AC Quadruple Differential Line Receivers Quad 5V SOIC Interface Transceiver IC RS-422 Interface IC Ic, Diff Line Receiver Quad, 26Ls32; Device Type Texas Instruments
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN55183-SP Rad-Tolerant Class V, Dual Differential Line Driver - 5962-7900901VCA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details