Texas Instruments High-Performance Analog Interface Transceiver IC AM26LS31INSR

Description
Quadruple differential line driver 16-SO -40 to 85 Product overview: AM26LS31INSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS31INSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quadruple differential line driver 16-SO -40 to 85 Product overview: AM26LS31INSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS31INSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-AM26LS31INSR
Interface Transceiver IC 710-AM26LS31INSR
Quadruple differential line driver 16-SO -40 to 85 Product overview: AM26LS31INSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS31INSR can be used for catalog matching and distributor lookup.

Quadruple differential line driver 16-SO -40 to 85 Product overview: AM26LS31INSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS31INSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31INSR - 807877-AM26LS31INSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31INSR
807877-AM26LS31INSR
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31INSR 807877-AM26LS31INSR
Manufacturer: Texas Instruments Win Source Part Number: 807877-AM26LS31INSR Packaging: Reel Type: Driver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 807877-AM26LS31INSR
Packaging: Reel
Type: Driver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26LS31INSR
RS-422 Interface IC AM26LS31INSR
RS-422 Interface IC Quadruple differential line driver 16-SO -40 to 85

RS-422 Interface IC Quadruple differential line driver 16-SO -40 to 85

Buy Now Datasheet
Drivers, Receivers, Transceivers - AM26LS31INSR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26LS31INSR
Drivers, Receivers, Transceivers AM26LS31INSR
IC DRIVER 4/0 16SO

IC DRIVER 4/0 16SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-AM26LS31INSR 807877-AM26LS31INSR AM26LS31INSR AM26LS31INSR
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31INSR RS-422 Interface IC Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Driver
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
6 suppliers
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 34R3430-4CVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details