IC DRIVER HALF 4/0 16SO Product overview: AM26C31CNS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31CNS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 744336-AM26C31CNS
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SOP16
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RS-422/RS-485 Interface IC GP51-04053-91,91/05/
IC DRIVER HALF 4/0 16SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-AM26C31CNS | 744336-AM26C31CNS | AM26C31CNS | AM26C31CNS |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - AM26C31CNS | RS-422/RS-485 Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | |||
| Supply Voltage | Other; 4.5V ~ 5.5V | 5V | Other | |
| Data Rate | 10000 kbps |