PCM CODEC, PQCC32, 5 X 5 MM, GREEN, PLASTIC, QFN-32 Product overview: AIC111RHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AIC111RHBR can be used for catalog matching and distributor lookup.
PCM Codec, 1-Func, PQCC32
Manufacturer: Texas Instruments
Win Source Part Number: 911282-AIC111RHBR
Series: microPOWER™
Operating Temperature Range: 0°C ~ 70°C
Features: Voice-Band Interface 16 b Serial 32-VQFN (5x5)
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AIC111
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Voice-Band Interface 16 b Serial 32-VQFN (5x5)
Voice-Band Interface 16 b Serial 32-VQFN (5x5)
IC AUDIO CODEC 16B 32VQFN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-AIC111RHBR | AIC111RHBR | 911282-AIC111RHBR | AIC111RHBR-ND | AIC111RHBR | AIC111RHBR | AIC111RHBR |
| Product Name | QFN Interface Transceiver IC | Interface - Interface - CODECs - AIC111RHBR | CODECS | CODECS | CODECS | Interface - CODECs | |
| Device Type | Transceiver | Codec | Sensor Interface | Codec | Codec | Voice-Band | Sensor Interface; Codec |
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | QFN | LCC32 | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |