Texas Instruments RF Misc ICs and Modules - AFEDRI8201PFBT AFEDRI8201PFBT

Description
Manufacturer: Texas Instruments Win Source Part Number: AFEDRI8201PFBT-11084 6 Packaging: Reel Frequency: 80MHz Function: ADC Front End RF Type: AM, FM Part Status: Active Secondary Attributes: 12-Bit ADC(s), 12-Bit DAC(s) Categories: RF/IF and RFID Supplier Device Package: 48-TQFP (7x7) Case: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: AFEDRI8201PFBT-11084 6 Packaging: Reel Frequency: 80MHz Function: ADC Front End RF Type: AM, FM Part Status: Active Secondary Attributes: 12-Bit ADC(s), 12-Bit DAC(s) Categories: RF/IF and RFID Supplier Device Package: 48-TQFP (7x7) Case: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - AFEDRI8201PFBT - AFEDRI8201PFBT-110846 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - AFEDRI8201PFBT
AFEDRI8201PFBT-110846
RF Misc ICs and Modules - AFEDRI8201PFBT AFEDRI8201PFBT-110846
Manufacturer: Texas Instruments Win Source Part Number: AFEDRI8201PFBT-11084 6 Packaging: Reel Frequency: 80MHz Function: ADC Front End RF Type: AM, FM Part Status: Active Secondary Attributes: 12-Bit ADC(s), 12-Bit DAC(s) Categories: RF/IF and RFID Supplier Device Package: 48-TQFP (7x7) Case: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: AFEDRI8201PFBT-110846
Packaging: Reel
Frequency: 80MHz
Function: ADC Front End
RF Type: AM, FM
Part Status: Active
Secondary Attributes: 12-Bit ADC(s), 12-Bit DAC(s)
Categories: RF/IF and RFID
Supplier Device Package: 48-TQFP (7x7)
Case: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number AFEDRI8201PFBT-110846
Product Name RF Misc ICs and Modules - AFEDRI8201PFBT
Frequency 8.00E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details