Texas Instruments RF Misc ICs and Modules - AFEDRI8201PFBR AFEDRI8201PFBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 100075-AFEDRI8201PFB R Packaging: Reel - TR Frequency: 2.5MHz RF Type: AM, FM Secondary Attributes: 12-Bit ADC(s), 12-Bit DAC(s) Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Purpose: IF ADC Front End Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 100075-AFEDRI8201PFB R Packaging: Reel - TR Frequency: 2.5MHz RF Type: AM, FM Secondary Attributes: 12-Bit ADC(s), 12-Bit DAC(s) Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Purpose: IF ADC Front End Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - AFEDRI8201PFBR - 100075-AFEDRI8201PFBR - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - AFEDRI8201PFBR
100075-AFEDRI8201PFBR
RF Misc ICs and Modules - AFEDRI8201PFBR 100075-AFEDRI8201PFBR
Manufacturer: Texas Instruments Win Source Part Number: 100075-AFEDRI8201PFB R Packaging: Reel - TR Frequency: 2.5MHz RF Type: AM, FM Secondary Attributes: 12-Bit ADC(s), 12-Bit DAC(s) Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 48-TQFP (7x7) Purpose: IF ADC Front End Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 100075-AFEDRI8201PFBR
Packaging: Reel - TR
Frequency: 2.5MHz
RF Type: AM, FM
Secondary Attributes: 12-Bit ADC(s), 12-Bit DAC(s)
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 48-TQFP (7x7)
Purpose: IF ADC Front End
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 100075-AFEDRI8201PFBR
Product Name RF Misc ICs and Modules - AFEDRI8201PFBR
Frequency 2.50E6 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details