Texas Instruments RF Misc ICs and Modules - AFE8221IRFPQ1 AFE8221IRFPQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 039170-AFE8221IRFPQ1 Packaging: Tray Frequency: 75MHz RF Type: AM, FM Secondary Attributes: Two 12-Bit Auxiliary DACs Categories: RF/IF and RFID Status: Active Case / Package: 144-HTQFP (20x20) Purpose: IF Analog Front End Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 039170-AFE8221IRFPQ1 Packaging: Tray Frequency: 75MHz RF Type: AM, FM Secondary Attributes: Two 12-Bit Auxiliary DACs Categories: RF/IF and RFID Status: Active Case / Package: 144-HTQFP (20x20) Purpose: IF Analog Front End Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - AFE8221IRFPQ1 - 039170-AFE8221IRFPQ1 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - AFE8221IRFPQ1
039170-AFE8221IRFPQ1
RF Misc ICs and Modules - AFE8221IRFPQ1 039170-AFE8221IRFPQ1
Manufacturer: Texas Instruments Win Source Part Number: 039170-AFE8221IRFPQ1 Packaging: Tray Frequency: 75MHz RF Type: AM, FM Secondary Attributes: Two 12-Bit Auxiliary DACs Categories: RF/IF and RFID Status: Active Case / Package: 144-HTQFP (20x20) Purpose: IF Analog Front End Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 039170-AFE8221IRFPQ1
Packaging: Tray
Frequency: 75MHz
RF Type: AM, FM
Secondary Attributes: Two 12-Bit Auxiliary DACs
Categories: RF/IF and RFID
Status: Active
Case / Package: 144-HTQFP (20x20)
Purpose: IF Analog Front End
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 039170-AFE8221IRFPQ1
Product Name RF Misc ICs and Modules - AFE8221IRFPQ1
Frequency 7.50E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details