Texas Instruments High-Performance Analog RF Transceiver ICs AFE8092IABJ

Description
IC RF TxRx Only 6GHz 400-BFBGA, FCBGA
Request a Quote Datasheet
Description
IC RF TxRx Only 6GHz 400-BFBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-AFE8092IABJ-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-AFE8092IABJ-ND
RF Transceiver ICs 296-AFE8092IABJ-ND
IC RF TxRx Only 6GHz 400-BFBGA, FCBGA

IC RF TxRx Only 6GHz 400-BFBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-AFE8092IABJ-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 6000 MHz
Data Rate 3.25E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52833-CJAA-B-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 530BB150M000DG - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 2828 (7070 Metric)
View Details