Texas Instruments High-Performance Analog RF Transceiver ICs AFE8030IABJ

Description
IC RF TxRx Only 6GHz 400-BFBGA, FCBGA
Request a Quote Datasheet
Description
IC RF TxRx Only 6GHz 400-BFBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-AFE8030IABJ-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-AFE8030IABJ-ND
RF Transceiver ICs 296-AFE8030IABJ-ND
IC RF TxRx Only 6GHz 400-BFBGA, FCBGA

IC RF TxRx Only 6GHz 400-BFBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-AFE8030IABJ-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 6000 MHz
Data Rate 3.25E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RF Amplifiers - BGA622H6820XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GSM; DCS, GSM, ISM
Supply Voltage Other; 3.5V
Package Type SC-82A, SOT-343
View Details