Texas Instruments RF and Wireless - RF Transceiver ICs AFE7988IABJ

Description
4T4R DUAL-BAND RF SAMPLING
Description
4T4R DUAL-BAND RF SAMPLING
Datasheet Summary
Powered by GS/AI

The AFE7988IABJ is a quad-channel RF transceiver IC designed for high-performance applications in wireless communication, particularly suitable for 3G, 4G, and 5G base stations. It features four RF sampling transmitter chains with a maximum output bandwidth of 1200 MHz and four RF sampling receiver chains with a maximum input bandwidth of 600 MHz. The device includes a digital step attenuator for both transmit and receive paths, offering precise control over signal levels. This transceiver supports TDD operation, allowing for fast switching between transmit and receive modes, which is essential for efficient communication in modern networks. The AFE7988IABJ integrates dual digital up and down converters, enhancing its capability to handle complex signal processing tasks. It operates with a 12-GSPS DAC for transmission and a 3-GSPS ADC for reception, ensuring high data throughput. The package size is 17 mm x 17 mm in a FCBGA format, making it suitable for compact designs. The operating temperature range is from -40°C to 85°C, which is beneficial for various environmental conditions. This product is recommended for applications such as macro remote radio units, small cell base stations, and distributed antenna systems.

Datasheet Summary
Powered by GS/AI

The AFE7988IABJ is a quad-channel RF transceiver IC designed for high-performance applications in wireless communication, particularly suitable for 3G, 4G, and 5G base stations. It features four RF sampling transmitter chains with a maximum output bandwidth of 1200 MHz and four RF sampling receiver chains with a maximum input bandwidth of 600 MHz. The device includes a digital step attenuator for both transmit and receive paths, offering precise control over signal levels. This transceiver supports TDD operation, allowing for fast switching between transmit and receive modes, which is essential for efficient communication in modern networks. The AFE7988IABJ integrates dual digital up and down converters, enhancing its capability to handle complex signal processing tasks. It operates with a 12-GSPS DAC for transmission and a 3-GSPS ADC for reception, ensuring high data throughput. The package size is 17 mm x 17 mm in a FCBGA format, making it suitable for compact designs. The operating temperature range is from -40°C to 85°C, which is beneficial for various environmental conditions. This product is recommended for applications such as macro remote radio units, small cell base stations, and distributed antenna systems.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - AFE7988IABJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AFE7988IABJ
RF and Wireless - RF Transceiver ICs AFE7988IABJ
4T4R DUAL-BAND RF SAMPLING

4T4R DUAL-BAND RF SAMPLING

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers
Product Number AFE7988IABJ
Product Name RF and Wireless - RF Transceiver ICs
Data Rate 2.95E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details