Texas Instruments RF and Wireless - RF Transceiver ICs AFE7799IABJ

Description
Win Source Part Number: 1355685-AFE7799IABJ Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. Type: TxRx Only MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tray Product Status: Active Frequency: 600MHz ~ 6GHz Package / Case: 400-BFBGA, FCBGA Supplier Device Package: 400-FCBGA (17x17) Base Product Number: AFE7799 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A991B Data Rate (Max): 29.5Gbps
Request a Quote Datasheet
Description
Win Source Part Number: 1355685-AFE7799IABJ Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. Type: TxRx Only MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tray Product Status: Active Frequency: 600MHz ~ 6GHz Package / Case: 400-BFBGA, FCBGA Supplier Device Package: 400-FCBGA (17x17) Base Product Number: AFE7799 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A991B Data Rate (Max): 29.5Gbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1355685-AFE7799IABJ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1355685-AFE7799IABJ
RF and Wireless - RF Transceiver ICs 1355685-AFE7799IABJ
Win Source Part Number: 1355685-AFE7799IABJ Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. Type: TxRx Only MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tray Product Status: Active Frequency: 600MHz ~ 6GHz Package / Case: 400-BFBGA, FCBGA Supplier Device Package: 400-FCBGA (17x17) Base Product Number: AFE7799 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A991B Data Rate (Max): 29.5Gbps

Win Source Part Number: 1355685-AFE7799IABJ
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
Type: TxRx Only
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tray
Product Status: Active
Frequency: 600MHz ~ 6GHz
Package / Case: 400-BFBGA, FCBGA
Supplier Device Package: 400-FCBGA (17x17)
Base Product Number: AFE7799
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A991B
Data Rate (Max): 29.5Gbps

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - AFE7799IABJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AFE7799IABJ
RF and Wireless - RF Transceiver ICs AFE7799IABJ
INTERFACE ANALOG FRONT END

INTERFACE ANALOG FRONT END

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1355685-AFE7799IABJ AFE7799IABJ
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 400-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details