Texas Instruments High-Performance Analog RF Transceiver ICs AFE7769DIABJ

Description
IC RF TXRX ISM>1GHZ 400FCBGA
Request a Quote Datasheet
Description
IC RF TXRX ISM>1GHZ 400FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-AFE7769DIABJ-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-AFE7769DIABJ-ND
RF Transceiver ICs 296-AFE7769DIABJ-ND
IC RF TXRX ISM>1GHZ 400FCBGA

IC RF TXRX ISM>1GHZ 400FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-AFE7769DIABJ-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 600 to 6000 MHz
Data Rate 2.95E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SGA-5386Z - ODG (Origin Data Global)
Specs
Technology GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage Other; 3.1V ~ 3.9V
Package Type SOT-86
View Details
RF Transceiver ICs - CY8C4128LQI-BL483T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32171-B-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details