Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) AFE7681IABJ

Description
Win Source Part Number: 999726-AFE7681IABJ Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of Bits: 14 Number of Channels: 4 Package / Case: 400-BFBGA, FCBGA Supplier Device Package: 400-FCBGA (17x17) ECCN: 5A991B Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AFE7681IABJ Base Product Number: AFE7681
Request a Quote Datasheet
Description
Win Source Part Number: 999726-AFE7681IABJ Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of Bits: 14 Number of Channels: 4 Package / Case: 400-BFBGA, FCBGA Supplier Device Package: 400-FCBGA (17x17) ECCN: 5A991B Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AFE7681IABJ Base Product Number: AFE7681
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
999726-AFE7681IABJ
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 999726-AFE7681IABJ
Win Source Part Number: 999726-AFE7681IABJ Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of Bits: 14 Number of Channels: 4 Package / Case: 400-BFBGA, FCBGA Supplier Device Package: 400-FCBGA (17x17) ECCN: 5A991B Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AFE7681IABJ Base Product Number: AFE7681

Win Source Part Number: 999726-AFE7681IABJ
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of Bits: 14
Number of Channels: 4
Package / Case: 400-BFBGA, FCBGA
Supplier Device Package: 400-FCBGA (17x17)
ECCN: 5A991B
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-AFE7681IABJ
Base Product Number: AFE7681

Buy Now Datasheet
Analog-to-Digital Converter IC - 724-AFE7681IABJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
724-AFE7681IABJ
Analog-to-Digital Converter IC 724-AFE7681IABJ
4TX/2RX RF-sampling transceiver with 14-bit 9-GSPS DAC and 3-GSPS ADC 400-FCBGA -40 to 85 Product overview: AFE7681IABJ from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-AFE7681IABJ can be used for catalog matching and distributor lookup.

4TX/2RX RF-sampling transceiver with 14-bit 9-GSPS DAC and 3-GSPS ADC 400-FCBGA -40 to 85 Product overview: AFE7681IABJ from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-AFE7681IABJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 999726-AFE7681IABJ 724-AFE7681IABJ
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Analog-to-Digital Converter IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914871P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936B-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details