Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) AFE7444IALK

Description
Win Source Part Number: 1044022-AFE7444IALK Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tube Standard Package: 90 Mounting: SMD (SMT) Number of Bits: 14 Number of Channels: 4 Package / Case: 400-BFBGA, FCBGA Supplier Device Package: 400-FCBGA (17x17) ECCN: 5A991B Fake Threat In the Open Market: 76 pct. REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AFE7444IALK Base Product Number: AFE7444
Request a Quote Datasheet
Description
Win Source Part Number: 1044022-AFE7444IALK Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tube Standard Package: 90 Mounting: SMD (SMT) Number of Bits: 14 Number of Channels: 4 Package / Case: 400-BFBGA, FCBGA Supplier Device Package: 400-FCBGA (17x17) ECCN: 5A991B Fake Threat In the Open Market: 76 pct. REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AFE7444IALK Base Product Number: AFE7444
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1044022-AFE7444IALK
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1044022-AFE7444IALK
Win Source Part Number: 1044022-AFE7444IALK Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tube Standard Package: 90 Mounting: SMD (SMT) Number of Bits: 14 Number of Channels: 4 Package / Case: 400-BFBGA, FCBGA Supplier Device Package: 400-FCBGA (17x17) ECCN: 5A991B Fake Threat In the Open Market: 76 pct. REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AFE7444IALK Base Product Number: AFE7444

Win Source Part Number: 1044022-AFE7444IALK
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Number of Bits: 14
Number of Channels: 4
Package / Case: 400-BFBGA, FCBGA
Supplier Device Package: 400-FCBGA (17x17)
ECCN: 5A991B
Fake Threat In the Open Market: 76 pct.
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-AFE7444IALK
Base Product Number: AFE7444

Buy Now
Quad Analog-to-Digital Converter IC - 724-AFE7444IALK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Analog-to-Digital Converter IC
724-AFE7444IALK
Quad Analog-to-Digital Converter IC 724-AFE7444IALK
Quad-channel RF-sampling AFE with 14-bit 9-GSPS DAC and 3-GSPS ADC without bypass mode 400-FCBGA -40 to 85 Product overview: AFE7444IALK from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-AFE7444IALK can be used for catalog matching and distributor lookup.

Quad-channel RF-sampling AFE with 14-bit 9-GSPS DAC and 3-GSPS ADC without bypass mode 400-FCBGA -40 to 85 Product overview: AFE7444IALK from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-AFE7444IALK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1044022-AFE7444IALK 724-AFE7444IALK
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Quad Analog-to-Digital Converter IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-9961601HXA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1914640P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details