Texas Instruments High-Performance Analog 12bit 1.8V 3V VQFN Analog-to-Digital Converter IC AFE7222IRGCT

Description
AFE General Purpose 2 ADC 12bit 1.8V/3V 64-Pin VQFN EP T/R Product overview: AFE7222IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12bit, 1.8V, 3V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12bit, 1.8V, 3V, VQFN, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-AFE7222IRGCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AFE General Purpose 2 ADC 12bit 1.8V/3V 64-Pin VQFN EP T/R Product overview: AFE7222IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12bit, 1.8V, 3V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12bit, 1.8V, 3V, VQFN, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-AFE7222IRGCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12bit 1.8V 3V VQFN Analog-to-Digital Converter IC
724-AFE7222IRGCT
12bit 1.8V 3V VQFN Analog-to-Digital Converter IC 724-AFE7222IRGCT
AFE General Purpose 2 ADC 12bit 1.8V/3V 64-Pin VQFN EP T/R Product overview: AFE7222IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12bit, 1.8V, 3V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12bit, 1.8V, 3V, VQFN, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-AFE7222IRGCT can be used for catalog matching and distributor lookup.

AFE General Purpose 2 ADC 12bit 1.8V/3V 64-Pin VQFN EP T/R Product overview: AFE7222IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12bit, 1.8V, 3V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12bit, 1.8V, 3V, VQFN, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-AFE7222IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1044021-AFE7222IRGCT
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1044021-AFE7222IRGCT
Win Source Part Number: 1044021-AFE7222IRGCT Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Power (Watts): 610 mW Number of Bits: 12 Voltage - Supply, Analog: 2.85V ~ 3.6V Voltage - Supply, Digital: 1.7V ~ 1.9V Number of Channels: 4 Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): AFE7225IRGCT; AFE7225IRGCR; DAC7728SRTQT; DAC8228SRTQT; DAC8728SRTQT; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-30113-1-ND,296- 30113-2,296-30113-1, 296-30113-6,2156-AFE 7222IRGCT,-296-30113 -1,TEXTISAFE7222IRGC T,-AFE7222IRGCT-NDR Base Product Number: AFE7222

Win Source Part Number: 1044021-AFE7222IRGCT
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Power (Watts): 610 mW
Number of Bits: 12
Voltage - Supply, Analog: 2.85V ~ 3.6V
Voltage - Supply, Digital: 1.7V ~ 1.9V
Number of Channels: 4
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): AFE7225IRGCT; AFE7225IRGCR; DAC7728SRTQT; DAC8228SRTQT; DAC8728SRTQT;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-30113-1-ND,296-30113-2,296-30113-1,296-30113-6,2156-AFE7222IRGCT,-296-30113-1,TEXTISAFE7222IRGCT,-AFE7222IRGCT-NDR
Base Product Number: AFE7222

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 724-AFE7222IRGCT 1044021-AFE7222IRGCT
Product Name 12bit 1.8V 3V VQFN Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Interface Type LVDS, Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1914871P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details