Win Source Part Number: 1025659-AFE7070IRGZR
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel (TR)
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Number of Bits: 14
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Analog: 1.71V ~ 1.89V, 3.15V ~ 3.45V
Voltage - Supply, Digital: 1.71V ~ 1.89V
Number of D/A Converters: 2
Differential Output: No
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): DAC3174IRGCT; AFE7071IRGZT; DAC3152IRGZT;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-34909-6,-AFE7070
Base Product Number: AFE7070
Integrated NCO, Dual 14-bit 65MSPS DAC, RF IQ Modulator and LVDS output option 48-VQFN -40 to 85 Product overview: AFE7070IRGZR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AFE7070IRGZR can be used for catalog matching and distributor lookup.
IC DAC 14BIT 48-VQFN
IC DAC 14BIT V-OUT 48VQFN
14 Bit Digital to Analog Converter 2 48-VQFN (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1025659-AFE7070IRGZR | 701-AFE7070IRGZR | 296-34909-2-ND | AFE7070IRGZR | AFE7070IRGZR |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Dual VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Tape & Reel (TR)Cut Tape (CT)Cut Tape (CT)Digi-ReelRDigi-ReelR | Tape Reel; Tape & Reel (TR) |