Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
TEXAS INSTRUMENTS
AFE58JD32LPZAV -- ANALOG FRONT END (AFE)
Texas Instruments
Analog Front End (AFE)
AFE58JD32LPZAV
Description
32 Channel AFE 10, 12 Bit 18.5 mW 289-NFBGA (15x15)
Quarktwin Technology Ltd.
Done
Datasheet
Description
32 Channel AFE 10, 12 Bit 18.5 mW 289-NFBGA (15x15)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Front End (AFE)
AFE58JD32LPZAV
Analog Front End (AFE)
AFE58JD32LPZAV
32 Channel AFE 10, 12 Bit 18.5 mW 289-NFBGA (15x15)
32 Channel AFE 10, 12 Bit 18.5 mW 289-NFBGA (15x15)
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
IC Interfaces
Product Number
AFE58JD32LPZAV
Product Name
Analog Front End (AFE)
Device Type
Front End
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Interface Transceiver IC
A5368CA
Specs
Device Type
Transceiver
Operating Temperature
0 C (32 F)
Pins
16 #
View Details
Skyworks Solutions, Inc.
Interface - Interface - I/O Expanders - AAT4295IJS-T1
AAT4295IJS-T1
Specs
Supply Voltage
Other; 1.8 V ~ 5.5 V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
8-SC70JW
View Details
5
suppliers
WAGO
Interface module
289-618
Specs
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Rochester Electronics
Interface - Interface - Drivers, Receivers, Transceivers - 32R2211RX2CVTR
32R2211RX2CVTR
View Details