Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5816ZAV AFE5816ZAV

Description
Manufacturer: Texas Instruments Win Source Part Number: 768316-AFE5816ZAV Packaging: Tray Package: 298-LFBGA Power (Watts): 90mW Operating Supply Voltage: 1.7 V ~ 2 V, 3 V ~ 3.3 V Voltage - Supply, Digital: 1.15 V ~ 1.25 V, 1.7 V ~ 1.9 V Number of Channels: 16 Resolution: 12, 14 Family Name: AFE5816 Categories: Integrated Circuits (ICs) Manufacturer Package: 289-NFBGA (15x15) Introduction Date: March 20, 2015 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768316-AFE5816ZAV Packaging: Tray Package: 298-LFBGA Power (Watts): 90mW Operating Supply Voltage: 1.7 V ~ 2 V, 3 V ~ 3.3 V Voltage - Supply, Digital: 1.15 V ~ 1.25 V, 1.7 V ~ 1.9 V Number of Channels: 16 Resolution: 12, 14 Family Name: AFE5816 Categories: Integrated Circuits (ICs) Manufacturer Package: 289-NFBGA (15x15) Introduction Date: March 20, 2015 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5816ZAV - 768316-AFE5816ZAV - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5816ZAV
768316-AFE5816ZAV
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5816ZAV 768316-AFE5816ZAV
Manufacturer: Texas Instruments Win Source Part Number: 768316-AFE5816ZAV Packaging: Tray Package: 298-LFBGA Power (Watts): 90mW Operating Supply Voltage: 1.7 V ~ 2 V, 3 V ~ 3.3 V Voltage - Supply, Digital: 1.15 V ~ 1.25 V, 1.7 V ~ 1.9 V Number of Channels: 16 Resolution: 12, 14 Family Name: AFE5816 Categories: Integrated Circuits (ICs) Manufacturer Package: 289-NFBGA (15x15) Introduction Date: March 20, 2015 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768316-AFE5816ZAV
Packaging: Tray
Package: 298-LFBGA
Power (Watts): 90mW
Operating Supply Voltage: 1.7 V ~ 2 V, 3 V ~ 3.3 V
Voltage - Supply, Digital: 1.15 V ~ 1.25 V, 1.7 V ~ 1.9 V
Number of Channels: 16
Resolution: 12, 14
Family Name: AFE5816
Categories: Integrated Circuits (ICs)
Manufacturer Package: 289-NFBGA (15x15)
Introduction Date: March 20, 2015
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 768316-AFE5816ZAV
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5816ZAV
Packing Method Tray
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904583 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD674ASE/883B - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers