Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) AFE4900YZT

Description
Win Source Part Number: 1366664-AFE4900YZT Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 30-XFBGA, DSBGA Supplier Device Package: 30-DSBGA Base Product Number: AFE4900 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 3 Number of Bits: 24
Request a Quote Datasheet
Description
Win Source Part Number: 1366664-AFE4900YZT Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 30-XFBGA, DSBGA Supplier Device Package: 30-DSBGA Base Product Number: AFE4900 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 3 Number of Bits: 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) - 1366664-AFE4900YZT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1366664-AFE4900YZT
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1366664-AFE4900YZT
Win Source Part Number: 1366664-AFE4900YZT Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 30-XFBGA, DSBGA Supplier Device Package: 30-DSBGA Base Product Number: AFE4900 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 3 Number of Bits: 24

Win Source Part Number: 1366664-AFE4900YZT
Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 30-XFBGA, DSBGA
Supplier Device Package: 30-DSBGA
Base Product Number: AFE4900
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 3
Number of Bits: 24

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1366664-AFE4900YZT
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Specs
Package Type SOIC; 16-SOIC
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
ADC10D1000QML-SP Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC10D1000CCMPR - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CPGA
Screening Level Space
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers