Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) AFE44I30YZR

Description
Win Source Part Number: 969672-AFE44I30YZR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Number of Channels: 4 Package / Case: 30-XFBGA, DSBGA Supplier Device Package: 30-DSBGA ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AFE44I30YZRTR Base Product Number: AFE44I30
Request a Quote Datasheet
Description
Win Source Part Number: 969672-AFE44I30YZR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Number of Channels: 4 Package / Case: 30-XFBGA, DSBGA Supplier Device Package: 30-DSBGA ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AFE44I30YZRTR Base Product Number: AFE44I30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
969672-AFE44I30YZR
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 969672-AFE44I30YZR
Win Source Part Number: 969672-AFE44I30YZR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Number of Channels: 4 Package / Case: 30-XFBGA, DSBGA Supplier Device Package: 30-DSBGA ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AFE44I30YZRTR Base Product Number: AFE44I30

Win Source Part Number: 969672-AFE44I30YZR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Channels: 4
Package / Case: 30-XFBGA, DSBGA
Supplier Device Package: 30-DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-AFE44I30YZRTR
Base Product Number: AFE44I30

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 969672-AFE44I30YZR
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1915244 - RS Components, Ltd.
Specs
Interface Type Serial; Serial
Package Type So
Pins 16
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1671KP - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers