AFE4491ZRC -- ANALOG FRONT END (AFE)
Texas Instruments
Analog Front End (AFE)
AFE4491ZRC
Description
Channel AFE Bit
-
Quarktwin Technology Ltd.
Description
Channel AFE Bit
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
AFE4491ZRC |
|
Product Name
|
Analog Front End (AFE) |
|
Device Type
|
Front End
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Technology
RS422
Package Type
DIP; CDIP; CDIP16
View Details
2 suppliers