Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) AFE4420YZR

Description
Win Source Part Number: 961244-AFE4420YZR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Number of Bits: 24 Number of Channels: 4 Package / Case: 30-XFBGA, DSBGA Supplier Device Package: 30-DSBGA ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: AFE4420
Request a Quote Datasheet
Description
Win Source Part Number: 961244-AFE4420YZR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Number of Bits: 24 Number of Channels: 4 Package / Case: 30-XFBGA, DSBGA Supplier Device Package: 30-DSBGA ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: AFE4420
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
961244-AFE4420YZR
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 961244-AFE4420YZR
Win Source Part Number: 961244-AFE4420YZR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Number of Bits: 24 Number of Channels: 4 Package / Case: 30-XFBGA, DSBGA Supplier Device Package: 30-DSBGA ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: AFE4420

Win Source Part Number: 961244-AFE4420YZR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Bits: 24
Number of Channels: 4
Package / Case: 30-XFBGA, DSBGA
Supplier Device Package: 30-DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: AFE4420

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 961244-AFE4420YZR
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD678TD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details