Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) AFE4410YZR

Description
Win Source Part Number: 960473-AFE4410YZR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Number of Bits: 24 Number of Channels: 3 Package / Case: 30-XFBGA, DSBGA Supplier Device Package: 30-DSBGA ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48285-6,296-4828 5-2,296-48285-1,AFE4 410YZR-ND Base Product Number: AFE4410
Request a Quote Datasheet
Description
Win Source Part Number: 960473-AFE4410YZR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Number of Bits: 24 Number of Channels: 3 Package / Case: 30-XFBGA, DSBGA Supplier Device Package: 30-DSBGA ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48285-6,296-4828 5-2,296-48285-1,AFE4 410YZR-ND Base Product Number: AFE4410
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
960473-AFE4410YZR
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 960473-AFE4410YZR
Win Source Part Number: 960473-AFE4410YZR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Number of Bits: 24 Number of Channels: 3 Package / Case: 30-XFBGA, DSBGA Supplier Device Package: 30-DSBGA ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48285-6,296-4828 5-2,296-48285-1,AFE4 410YZR-ND Base Product Number: AFE4410

Win Source Part Number: 960473-AFE4410YZR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Bits: 24
Number of Channels: 3
Package / Case: 30-XFBGA, DSBGA
Supplier Device Package: 30-DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48285-6,296-48285-2,296-48285-1,AFE4410YZR-ND
Base Product Number: AFE4410

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 960473-AFE4410YZR
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1904996P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 16 bits
ADC Type SAR; SAR
View Details