Texas Instruments Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) AFE4405AYZR

Description
Win Source Part Number: 1381372-AFE4405AYZR Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Package: Bulk Number of Bits: 24 Voltage - Supply, Analog: 1.8V ~ 3.6V Voltage - Supply, Digital: 1.8V ~ 3.6V Number of Channels: 2 Mounting Type: Surface Mount Package / Case: 30-XFBGA, DSBGA Supplier Device Package: 30-DSBGA Fake Threat In the Open Market: 52 pct. Mfr: Texas Instruments Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381372-AFE4405AYZR Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Package: Bulk Number of Bits: 24 Voltage - Supply, Analog: 1.8V ~ 3.6V Voltage - Supply, Digital: 1.8V ~ 3.6V Number of Channels: 2 Mounting Type: Surface Mount Package / Case: 30-XFBGA, DSBGA Supplier Device Package: 30-DSBGA Fake Threat In the Open Market: 52 pct. Mfr: Texas Instruments Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) - 1381372-AFE4405AYZR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1381372-AFE4405AYZR
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1381372-AFE4405AYZR
Win Source Part Number: 1381372-AFE4405AYZR Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Package: Bulk Number of Bits: 24 Voltage - Supply, Analog: 1.8V ~ 3.6V Voltage - Supply, Digital: 1.8V ~ 3.6V Number of Channels: 2 Mounting Type: Surface Mount Package / Case: 30-XFBGA, DSBGA Supplier Device Package: 30-DSBGA Fake Threat In the Open Market: 52 pct. Mfr: Texas Instruments Standard Package: 1 pcs

Win Source Part Number: 1381372-AFE4405AYZR
Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE)
Package: Bulk
Number of Bits: 24
Voltage - Supply, Analog: 1.8V ~ 3.6V
Voltage - Supply, Digital: 1.8V ~ 3.6V
Number of Channels: 2
Mounting Type: Surface Mount
Package / Case: 30-XFBGA, DSBGA
Supplier Device Package: 30-DSBGA
Fake Threat In the Open Market: 52 pct.
Mfr: Texas Instruments
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1381372-AFE4405AYZR
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products