AFE1302Y-1/250 -- ANALOG FRONT END (AFE)
Texas Instruments
Analog Front End (AFE)
AFE1302Y-1/250
Description
Channel AFE Bit
-
Quarktwin Technology Ltd.
Description
Channel AFE Bit
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
AFE1302Y-1/250 |
|
Product Name
|
Analog Front End (AFE) |
|
Device Type
|
Front End
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3.13V ~ 5.25V
Operating Temperature
-40 C (-40 F)
View Details
4 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Technology
USB; SPI
Device Type
Line / Bus Controller
Supply Voltage
Other; 4V ~ 5.5V
View Details
2 suppliers