The AFE1256GBTD is a 256-channel analog front-end designed for digital X-ray flat-panel detectors, featuring on-chip 16-bit ADCs, correlated double sampling, and eight selectable full-scale charge ranges from 0.15 pC to 9.6 pC. It operates in a 22-mm × 5-mm gold-bumped die package, supports 2x channel binning for faster throughput with a minimum scan time of 20 µs, and consumes 2.9 mW per channel with the ADC enabled. Integration polarity is selectable for electron or hole charge, and a Nap mode reduces power consumption to 0.1 mW per channel. Serial data is output in SPI format.
256-Channel Analog Front-End for Flat-Panel Digital X-ray Detector 0- 0 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AFE1256GBTD |
| Product Name | AFE1256 256-Channel Analog Front-End for Flat-Panel Digital X-ray Detector |
| Package Type | COF |