AFE1224E-2 -- ANALOG FRONT END (AFE)
Texas Instruments
Analog Front End (AFE)
AFE1224E-2
Description
Channel AFE Bit
-
Quarktwin Technology Ltd.
-
Quarktwin Technology Ltd.
Datasheet
Description
Channel AFE Bit
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
AFE1224E-2 |
|
Product Name
|
Analog Front End (AFE) |
|
Device Type
|
Front End
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Transceiver
Supply Voltage
Other; 3.3V
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Technology
RS422
Package Type
PLCC; PLCC
View Details
2 suppliers