Texas Instruments AFE1203 2Mbps, Single Pair HDSL Analog Front End AFE1203E/1K

Description
2Mbps, Single Pair HDSL Analog Front End 48-SSOP
Request a Quote Datasheet
Description
2Mbps, Single Pair HDSL Analog Front End 48-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFE1203 2Mbps, Single Pair HDSL Analog Front End - AFE1203E/1K - Texas Instruments
Dallas, TX, United States
AFE1203 2Mbps, Single Pair HDSL Analog Front End
AFE1203E/1K
AFE1203 2Mbps, Single Pair HDSL Analog Front End AFE1203E/1K
2Mbps, Single Pair HDSL Analog Front End 48-SSOP

2Mbps, Single Pair HDSL Analog Front End 48-SSOP

Buy Now Datasheet
Analog Front End (AFE) - AFE1203E/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Front End (AFE)
AFE1203E/1K
Analog Front End (AFE) AFE1203E/1K
1 Channel AFE 14 Bit 385 mW 48-SSOP

1 Channel AFE 14 Bit 385 mW 48-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number AFE1203E/1K AFE1203E/1K
Product Name AFE1203 2Mbps, Single Pair HDSL Analog Front End Analog Front End (AFE)
Device Type Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Interface Transceiver IC - 710-32R2220RX-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details