The AFE1144E is an Analog Front End (AFE) designed for HDSL and MDSL applications, providing essential analog circuitry to connect digital signal processors to external components. It supports data rates ranging from 64 kbps to 1168 kbps and features a scalable data rate capability, making it suitable for various DSL systems, including Rate Adaptive DSL. The device operates on a single 5V supply, with digital circuitry compatible with 3.3V to 5V supplies. The AFE1144E includes a transmit section that generates analog signals from 2-bit digital data, producing 2B1Q symbols, and a receive section that filters and digitizes incoming signals. It features a programmable gain amplifier with gain settings from 0 dB to 12 dB and has a power dissipation of 250 mW. The device is housed in a compact SSOP-28 package, making it suitable for space-constrained applications. Operating temperature ranges from -40°C to +85°C, ensuring reliability in various environments.
1 Channel AFE 14 Bit 250 mW 28-SSOP
1 Channel AFE 14 Bit 250 mW 28-SSOP
1 Channel AFE 14 Bit 250 mW 28-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | AFE1144E |
| Product Name | Analog Front End (AFE) |
| Device Type | Front End |