Texas Instruments High-Performance Analog Analog Front End (AFE) AFE1124E

Description
1 Channel AFE 14 Bit 250 mW 28-SSOP
Description
1 Channel AFE 14 Bit 250 mW 28-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AFE1124E from Quarktwin Technology Ltd. is an Analog Front End (AFE) designed for HDSL and MDSL applications, operating at data rates from 64kbps to 1168kbps. It features a complete analog interface with a transmit section that generates analog signals from 2-bit digital symbol data and a receive section that filters and digitizes incoming signals. The device operates on a single 5V supply, with digital circuitry compatible with 3.3V to 5V supplies. It is housed in a 28-pin SSOP package and has a power dissipation of 250mW. The AFE1124E includes programmable gain options ranging from 0dB to 12dB and supports a serial digital interface. Its performance is optimized for various DSL systems, making it suitable for applications requiring scalable data rates and efficient analog signal processing.

Datasheet Summary
Powered by GS/AI

The AFE1124E from Quarktwin Technology Ltd. is an Analog Front End (AFE) designed for HDSL and MDSL applications, operating at data rates from 64kbps to 1168kbps. It features a complete analog interface with a transmit section that generates analog signals from 2-bit digital symbol data and a receive section that filters and digitizes incoming signals. The device operates on a single 5V supply, with digital circuitry compatible with 3.3V to 5V supplies. It is housed in a 28-pin SSOP package and has a power dissipation of 250mW. The AFE1124E includes programmable gain options ranging from 0dB to 12dB and supports a serial digital interface. Its performance is optimized for various DSL systems, making it suitable for applications requiring scalable data rates and efficient analog signal processing.

Suppliers

Company
Product
Description
Supplier Links
Analog Front End (AFE) - AFE1124E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Front End (AFE)
AFE1124E
Analog Front End (AFE) AFE1124E
1 Channel AFE 14 Bit 250 mW 28-SSOP

1 Channel AFE 14 Bit 250 mW 28-SSOP

Buy Now Datasheet
Analog Front End (AFE) - AFE1124E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Front End (AFE)
AFE1124E
Analog Front End (AFE) AFE1124E
1 Channel AFE 14 Bit 250 mW 28-SSOP

1 Channel AFE 14 Bit 250 mW 28-SSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Interfaces
Product Number AFE1124E
Product Name Analog Front End (AFE)
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4207SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface module - 289-172 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details