The AFE1115E is a complete analog front end designed for HDSL (High bit rate Digital Subscriber Line) applications, supporting E1, T1, and MDSL operation. It features a voltage-controlled oscillator (VCXO) and control circuitry, enabling scalable data rates from 196 kbps to 1.168 Mbps. The device operates on a single 5V supply, with digital circuitry compatible with 3.3V to 5V. It is housed in a compact 56-pin SSOP package and has a power dissipation of 300 mW. The AFE1115E includes a transmit section that generates, filters, and buffers outgoing data, while the receive section filters and digitizes incoming symbol data. It provides a 14-bit parallel output for received data and supports programmable gain settings of -3 dB, 3 dB, and 9 dB. The device is characterized by a wide operating temperature range of -40°C to +85°C, making it suitable for various industrial applications.
1 Channel AFE 14 Bit 300 mW 56-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | AFE1115E |
| Product Name | Analog Front End (AFE) |
| Device Type | Front End |