Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) AFE032IRGZR

Description
Win Source Part Number: 989905-AFE032IRGZR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Bits: 12 Voltage - Supply, Analog: 7V ~ 24V Number of Channels: 1 Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: AFE032
Request a Quote Datasheet
Description
Win Source Part Number: 989905-AFE032IRGZR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Bits: 12 Voltage - Supply, Analog: 7V ~ 24V Number of Channels: 1 Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: AFE032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
989905-AFE032IRGZR
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 989905-AFE032IRGZR
Win Source Part Number: 989905-AFE032IRGZR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Bits: 12 Voltage - Supply, Analog: 7V ~ 24V Number of Channels: 1 Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: AFE032

Win Source Part Number: 989905-AFE032IRGZR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Bits: 12
Voltage - Supply, Analog: 7V ~ 24V
Number of Channels: 1
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: AFE032

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 989905-AFE032IRGZR
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1916841P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 28
Resolution 15 bits
View Details
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers