The AFE0064 is a 64-channel analog front end designed for digital X-ray detector systems, featuring integrated integrators, a programmable gain amplifier, correlated double sampling, and differential output drivers. It is housed in a 128-pin TQFP package measuring 14mm × 14mm, with an operating temperature range of -40°C to 85°C. The device supports eight adjustable full-scale charge ranges from 0.13pC to 9.6pC, achieves a minimum scan time of 28.32µs, and consumes 175mW during operation or 49.5mW in NAP mode. Integral nonlinearity is specified at ±0.006% of FSR, and input noise is 824e⁻ RMS with a 30pF sensor capacitor in the 1.2pC range. It includes charge injection compensation for TFT flat panel detectors and supports both positive and negative charge integration.
64 Channel Analog Front End for Digital X-Ray Detector 128-LQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AFE0064IPBKR |
| Product Name | AFE0064 64 Channel Analog Front End for Digital X-Ray Detector |
| Package Type | LQFP |