Texas Instruments 8-bit SSOP Analog-to-Digital Converter IC ADS931E/1KG4

Description
8-Bit 33MSPS ADC, Single-Ended, Parallel, SSOP Product overview: ADS931E/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS931E/1KG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit 33MSPS ADC, Single-Ended, Parallel, SSOP Product overview: ADS931E/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS931E/1KG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit SSOP Analog-to-Digital Converter IC - 700-ADS931E/1KG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit SSOP Analog-to-Digital Converter IC
700-ADS931E/1KG4
8-bit SSOP Analog-to-Digital Converter IC 700-ADS931E/1KG4
8-Bit 33MSPS ADC, Single-Ended, Parallel, SSOP Product overview: ADS931E/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS931E/1KG4 can be used for catalog matching and distributor lookup.

8-Bit 33MSPS ADC, Single-Ended, Parallel, SSOP Product overview: ADS931E/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS931E/1KG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS931E/1KG4 - 1043793-ADS931E/1KG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS931E/1KG4
1043793-ADS931E/1KG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS931E/1KG4 1043793-ADS931E/1KG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1043793-ADS931E/1KG4 Mounting: SMD (SMT) Polarity: Unipolar Number of Inputs: 1 Operating Supply Voltage: 5.25 V Interface: Parallel Number of Bits: 8 Number of A/D Converters: 1 Number of Channels: 1 Number of Pins: 28 Resolution: 1 B Number of Converters: 1 Conversion Rate: 33 Msps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Sampling Rate: 33 Msps Alternative Parts (Cross-Reference): ADS931E/1KG4ADS931E1 KG4; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 87 mW Power Consumption: 69 mW Nominal Supply Current: 23 mA Max Supply Voltage (DC): 5 V Min Supply Voltage (DC): 3 V Integral Nonlinearity (INL): 2.5 LSB Number of Analog Inputs: 1 Signal to Noise Ratio (SNR): 48 dB Spurious-free dynamic range (SFDR): 49 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1043793-ADS931E/1KG4
Mounting: SMD (SMT)
Polarity: Unipolar
Number of Inputs: 1
Operating Supply Voltage: 5.25 V
Interface: Parallel
Number of Bits: 8
Number of A/D Converters: 1
Number of Channels: 1
Number of Pins: 28
Resolution: 1 B
Number of Converters: 1
Conversion Rate: 33 Msps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SSOP
Sampling Rate: 33 Msps
Alternative Parts (Cross-Reference): ADS931E/1KG4ADS931E1KG4;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 87 mW
Power Consumption: 69 mW
Nominal Supply Current: 23 mA
Max Supply Voltage (DC): 5 V
Min Supply Voltage (DC): 3 V
Integral Nonlinearity (INL): 2.5 LSB
Number of Analog Inputs: 1
Signal to Noise Ratio (SNR): 48 dB
Spurious-free dynamic range (SFDR): 49 dB

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS931E/1KG4 1043793-ADS931E/1KG4
Product Name 8-bit SSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS931E/1KG4
Interface Type Parallel Parallel; Parallel
Package Type SSOP SOP; SSOP; SSOP
Resolution 8 bits
Dissipation 87 milliwatts 87 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD10678BWS - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1916841P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 28
Resolution 15 bits
View Details
Analog to Digital Converters (ADC) - 296-ADC09DJ1300AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
6 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details