ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Serial Access, PQCC24
18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
18-Bit 2MSPS SAR ADC, 1-Ch, 24-VQFN, Industrial Product overview: ADS9110IRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS9110IRGER can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366600-ADS9110IRGER
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Base Product Number: ADS9110
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 18
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 1.65V ~ 1.95V
Voltage - Supply, Digital: 1.65V ~ 1.95V
Sampling Rate (Per Second): 2M
Number of A/D Converters: 1
IC ADC 18BIT SAR 24VQFN
18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
IC ADC 18BIT SAR 24VQFN
| Rochester Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS9110IRGER | 296-43765-1-ND | 296-43765-6-ND | 296-43765-2-ND | 700-ADS9110IRGER | 1366600-ADS9110IRGER | ADS9110IRGER | ADS9110IRGER | ADS9110IRGER |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Industrial VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | VQFN24 | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |||
| Packing Method | Tape Reel; Tape & Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Bulk; Tape & Reel (TR)Cut Tape (CT)Digi-ReelRBulk | Tape Reel; Tape & Reel (TR) | |||
| Pins | 24 | 24 | 24 | ||||||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits |