Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS901E/1K

Description
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS901E/1K-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS901E/1K-ND
Analog to Digital Converters (ADC) ADS901E/1K-ND
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS901E/1K - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS901E/1K
Data Acquisition - Analog to Digital Converters (ADC) ADS901E/1K
IC ADC 10BIT PIPELINED 28SSOP

IC ADC 10BIT PIPELINED 28SSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS901E/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS901E/1K
Analog to Digital Converters (ADC) ADS901E/1K
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS901E/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS901E/1K
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS901E/1K
IC ADC 10BIT PIPELINED 28SSOP

IC ADC 10BIT PIPELINED 28SSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS901E/1K-ND ADS901E/1K ADS901E/1K ADS901E/1K
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) 28-SSOP (0.209\", 5.30mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 10 bits 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
Analogue to Digital Converters - 1913422 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details