Manufacturer: Texas Instruments
Win Source Part Number: 768195-ADS8920BRGET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 24-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3 V ~ 5.5 V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADS8920BRGET
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): AD7450BRM; AD7476AYRM; AD7450BR;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
16 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PQCC24
IC ADC 16BIT SAR 24VQFN
16 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
IC ADC 16BIT SAR 24VQFN
| Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768195-ADS8920BRGET | 296-ADS8920BRGETTR-ND | ADS8920BRGET | ADS8920BRGET | ADS8920BRGET | ADS8920BRGET |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8920BRGET | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | SPI; SPI | SPI; SPI | Serial | SPI; SPI | ||
| Packing Method | Tape Reel; Reel package | Tape Reel | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Sample Rate | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | |||
| Package Type | 24-VFQFN Exposed Pad | VQFN24 | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad |