Win Source Part Number: 1339433-ADS8912BRGER
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel
Standard Package: 3,000
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 18
Sampling Rate (Per Second): 500k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 3V ~ 5.5V
Voltage - Supply, Digital: 1.65V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ADS8912
18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
IC ADC 18BIT SAR 24VQFN
18 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
IC ADC 18BIT SAR 24VQFN
| Win Source Electronics | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1339433-ADS8912BRGER | 296-45056-6-ND | 296-45056-1-ND | 296-45056-2-ND | ADS8912BRGER | ADS8912BRGER | ADS8912BRGER |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 500 kSamples/Sec | 500 kSamples/Sec | 500 kSamples/Sec | 500 kSamples/Sec | 500 kSamples/Sec | ||
| Package Type | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | ||
| Packing Method | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |