Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS8902BRGER

Description
IC ADC 20BIT 24-VQFN
Request a Quote Datasheet
Description
IC ADC 20BIT 24-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-50912-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50912-2-ND
Analog to Digital Converters (ADC) 296-50912-2-ND
IC ADC 20BIT 24-VQFN

IC ADC 20BIT 24-VQFN

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1000049-ADS8902BRGER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1000049-ADS8902BRGER
Win Source Part Number: 1000049-ADS8902BRGER Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 20 Sampling Rate (Per Second): 500k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 3V ~ 5.5V Voltage - Supply, Digital: 1.65V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50912-2,296-5091 2-1,3301-ADS8902BRGE RTR,296-50912-6,ADS8 902BRGER-ND Base Product Number: ADS8902

Win Source Part Number: 1000049-ADS8902BRGER
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel (TR)
Standard Package: 100
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 20
Sampling Rate (Per Second): 500k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 3V ~ 5.5V
Voltage - Supply, Digital: 1.65V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50912-2,296-50912-1,3301-ADS8902BRGERTR,296-50912-6,ADS8902BRGER-ND
Base Product Number: ADS8902

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8902BRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8902BRGER
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8902BRGER
IC ADC 20BIT SAR 24VQFN

IC ADC 20BIT SAR 24VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS8902BRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8902BRGER
Analog to Digital Converters (ADC) ADS8902BRGER
20 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

20 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-50912-2-ND 1000049-ADS8902BRGER ADS8902BRGER ADS8902BRGER
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Tape & Reel (TR)Cut Tape (CT)Cut Tape (CT)Digi-ReelRDigi-ReelR Tape Reel; Tape & Reel (TR)
Pins 24
Resolution 20 bits 20 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913295 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTCX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
6 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD670KP - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details