The ADS8885 is an 18-bit, 400-kSPS, true-differential input, successive approximation register (SAR) analog-to-digital converter with a microPower design for low-power applications. It operates with an analog supply voltage of 2.7V to 3.6V and a digital supply voltage of 1.65V to 3.6V, independent of the analog supply. The device accepts a reference voltage from 2.5V to 5V and supports a common-mode input range of 0V to VREF, with a minimum CMRR of 90dB. It offers an SPI-compatible serial interface with daisy-chain capability and settles to full 18-bit accuracy in 1200ns. Power consumption is 2.6mW at 400kSPS and 65µW at 10kSPS. The part is housed in a 10-pin VSON package with a maximum thickness of 1.1mm and operates from -40°C to +85°C. It has INL of ±3.0LSB max and DNL of ±1.5LSB max, with no missing codes.
18-Bit, 400-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC 10-VSON -40 to 85
18-Bit, 400-kSPS, 1-Ch SAR ADC with True-Differential Input, SPI Interface and Daisy-Chain 10-VSON -40 to 85 Product overview: ADS8885IDRCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8885IDRCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1142131-ADS8885IDRCR
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Resolution: 18
Number of Converters: 1
Family Name: ADS8885
Categories: Integrated Circuits (ICs)
Sampling Rate: 400k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Alternative Parts (Cross-Reference): AD7989-5BCPZ-RL7; AD7916BCPZ-RL7; AD7989-5BCPZ-R2;
Introduction Date: June 05, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
IC ADC 18BIT SAR 10VSON
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
IC ADC 18BIT SAR 10VSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8885IDRCR | 700-ADS8885IDRCR | 1142131-ADS8885IDRCR | 296-39894-2-ND | ADS8885IDRCR | ADS8885IDRCR | ADS8885IDRCR |
| Product Name | ADS8885 18-Bit, 400-kSPS, Serial Interface, microPower, Miniature, Truly-Differential Input, SAR ADC | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8885IDRCR | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | VSON,VSSOP | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Screening Level | Catalog | ||||||
| Resolution | 18 bits | 18 bits | 18 bits | ||||
| INL | 3 LSB |