18-Bit, 1-MSPS, Serial Interface, microPower, Truly-Differential Input, SAR ADC 10-VSON -40 to 85
Bit Analog to Digital Converter Input 10-VSON (3x3)
18-Bit, 1-MSPS, 1-Ch SAR ADC with True-Differential Input, SPI Interface and Daisy-Chain 10-VSON -40 to 85 Product overview: ADS8881IDRCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8881IDRCT can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Serial Access, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 1015855-ADS8881IDRCT
Packaging: Reel - TR
Categories: Integrated Circuits
Status: Active
Case / Package: 10-VSON (3x3)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Bit Analog to Digital Converter Input 10-VSON (3x3)
IC ADC 10VSON
IC ADC 10VSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8881IDRCT | ADS8881IDRCT-ND | 700-ADS8881IDRCT | ADS8881IDRCT | 1015855-ADS8881IDRCT | ADS8881IDRCT | ADS8881IDRCT | ADS8881IDRCT |
| Product Name | ADS8881 18-Bit, 1-MSPS, Serial Interface, microPower, Truly-Differential Input, SAR ADC | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8881IDRCT | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | ||||||
| Package Type | VSSOP,VSON | 10-VFDFN Exposed Pad | VSON10 | 10-VSON (3x3) | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 18 bits | 18 bits | ||||||
| INL | 2 LSB |