Texas Instruments ADS8881 18-Bit, 1-MSPS, Serial Interface, microPower, Truly-Differential Input, SAR ADC ADS8881IDRCR

Description
18-Bit, 1-MSPS, Serial Interface, microPower, Truly-Differential Input, SAR ADC 10-VSON -40 to 85
Request a Quote Datasheet
Description
18-Bit, 1-MSPS, Serial Interface, microPower, Truly-Differential Input, SAR ADC 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS8881 18-Bit, 1-MSPS, Serial Interface, microPower, Truly-Differential Input, SAR ADC - ADS8881IDRCR - Texas Instruments
Dallas, TX, United States
ADS8881 18-Bit, 1-MSPS, Serial Interface, microPower, Truly-Differential Input, SAR ADC
ADS8881IDRCR
ADS8881 18-Bit, 1-MSPS, Serial Interface, microPower, Truly-Differential Input, SAR ADC ADS8881IDRCR
18-Bit, 1-MSPS, Serial Interface, microPower, Truly-Differential Input, SAR ADC 10-VSON -40 to 85

18-Bit, 1-MSPS, Serial Interface, microPower, Truly-Differential Input, SAR ADC 10-VSON -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-37899-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37899-1-ND
Analog to Digital Converters (ADC) 296-37899-1-ND
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-37899-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37899-2-ND
Analog to Digital Converters (ADC) 296-37899-2-ND
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-37899-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-37899-6-ND
Analog to Digital Converters (ADC) 296-37899-6-ND
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8881IDRCR
1142127-ADS8881IDRCR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8881IDRCR 1142127-ADS8881IDRCR
Manufacturer: Texas Instruments Win Source Part Number: 1142127-ADS8881IDRCR Series: microPOWER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 10-VFDFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 18 Number of Converters: 1 Family Name: ADS8881 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x3) Alternative Parts (Cross-Reference): AD7982BCPZ-RL7; AD7915BCPZ-RL7; AD7984BCPZ-RL7; Introduction Date: June 04, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1142127-ADS8881IDRCR
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 18
Number of Converters: 1
Family Name: ADS8881
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Alternative Parts (Cross-Reference): AD7982BCPZ-RL7; AD7915BCPZ-RL7; AD7984BCPZ-RL7;
Introduction Date: June 04, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Industrial Analog-to-Digital Converter IC
700-ADS8881IDRCR
Industrial Analog-to-Digital Converter IC 700-ADS8881IDRCR
18-Bit 1MSPS SAR ADC, SPI, 10-Pin, Industrial Product overview: ADS8881IDRCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8881IDRCR can be used for catalog matching and distributor lookup.

18-Bit 1MSPS SAR ADC, SPI, 10-Pin, Industrial Product overview: ADS8881IDRCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS8881IDRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS8881IDRCR - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Serial Access, PDSO10

ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Serial Access, PDSO10

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8881IDRCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8881IDRCR
Data Acquisition - Analog to Digital Converters (ADC) ADS8881IDRCR
IC ADC 18BIT SAR 10VSON

IC ADC 18BIT SAR 10VSON

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS8881IDRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS8881IDRCR
Analog to Digital Converters (ADC) ADS8881IDRCR
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

18 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS8881IDRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS8881IDRCR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS8881IDRCR
IC ADC 18BIT SAR 10VSON

IC ADC 18BIT SAR 10VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS8881IDRCR 296-37899-1-ND 296-37899-2-ND 296-37899-6-ND 1142127-ADS8881IDRCR 700-ADS8881IDRCR ADS8881IDRCR ADS8881IDRCR ADS8881IDRCR ADS8881IDRCR
Product Name ADS8881 18-Bit, 1-MSPS, Serial Interface, microPower, Truly-Differential Input, SAR ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8881IDRCR Industrial Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI Serial SPI; SPI
Package Type VSSOP,VSON 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad VSON10 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Screening Level Catalog
Resolution 18 bits 18 bits 18 bits 18 bits 18 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ1300AAVQ1-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVSX/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers