The ADS8881CDRCT is an 18-bit, 1-MSPS, serial-interface, microPower, true-differential input SAR analog-to-digital converter in a VSON-10 package measuring 3.00mm × 3.00mm. It operates with AVDD and DVDD from 2.7V to 3.6V and accepts an external reference from 2.5V to 5V. The device supports SPI-compatible serial communication with daisy-chain capability and has a common-mode voltage range of 0V to VREF with 90-dB CMRR. Power dissipation is 5.5mW at 1MSPS and 55µW at 10kSPS. The operating temperature range is 0°C to +70°C. It achieves INL of ±1LSB (typical) and ±2.0LSB (maximum), DNL of ±1.0LSB (maximum), SNR of 100dB, and THD of -115dB. The device has a full-scale step settling time of 290ns and a power-down current of 50nA.
18-Bit, 1-MSPS, Serial Interface, microPower, Truly-Differential Input, SAR ADC 10-VSON 0 to 70
Bit Analog to Digital Converter Input 10-VSON (3x3)
ADC, Successive Approximation, 18-Bit, 1 Func, 1 Channel, Serial Access, PDSO10
IC ADC 10VSON
Bit Analog to Digital Converter Input 10-VSON (3x3)
IC ADC 10VSON
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS8881CDRCT | ADS8881CDRCT-ND | ADS8881CDRCT | ADS8881CDRCT | ADS8881CDRCT | ADS8881CDRCT |
| Product Name | ADS8881 18-Bit, 1-MSPS, Serial Interface, microPower, Truly-Differential Input, SAR ADC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | ||||
| Package Type | VSSOP,VSON | 10-VFDFN Exposed Pad | VSON10 | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 18 bits | 18 bits | ||||
| INL | 2 LSB |